The 335PPS700K is an axial lead metallized polypropylene film capacitor rated for 700 VDC and 500 VAC, with a capacitance of 0.33 µF, a maximum dv/dt of 14 V/µs, and an ESR of 3.1 mΩ at 100 kHz and 25°C. It measures 30 mm in diameter by 46 mm in length, features flame-retardant polyester tape and epoxy resin encapsulation, and operates from -40°C to +85°C. The capacitor has a dissipation factor of 0.05% at 1 kHz and 25°C and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. It meets UL 501 and UL94V0 flammability standards with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 3.3UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335PPS700K | 335PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.3 microF | 3.3 microF |