Cornell Dubilier Film Paper Film Capacitors 335PSB700K6J

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 1.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 1.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB700K6J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC working voltage of 700 V, and a maximum dv/dt of 600 V/µs. It has a typical ESR of 1.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 29.5 A at +70°C. The part measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 10.2 mm and six leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.05% at 25°C, and an insulation resistance of 30 GΩ.µF. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 335PSB700K6J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC working voltage of 700 V, and a maximum dv/dt of 600 V/µs. It has a typical ESR of 1.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 29.5 A at +70°C. The part measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 10.2 mm and six leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.05% at 25°C, and an insulation resistance of 30 GΩ.µF. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB700K6J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB700K6J
Film Paper Film Capacitors 335PSB700K6J
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 1.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 1.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB700K6J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB700K6J
Capacitors - Film Capacitors 335PSB700K6J
CAP FILM 3.3UF 10% 700VDC RADIAL

CAP FILM 3.3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB700K6J 335PSB700K6J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details