Cornell Dubilier Film Paper Film Capacitors 335RSB152K4R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335RSB152K4R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 3.3 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.8 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 4 leads. Construction features double metallized polypropylene film with internal series connections and a flame-retardant epoxy-coated plastic box (UL94V-0). The dielectric strength is rated at 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 335RSB152K4R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 3.3 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.8 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 4 leads. Construction features double metallized polypropylene film with internal series connections and a flame-retardant epoxy-coated plastic box (UL94V-0). The dielectric strength is rated at 160% of rated VDC or 150% VAC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335RSB152K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335RSB152K4R
Film Paper Film Capacitors 335RSB152K4R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.8 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 335RSB152K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details