Cornell Dubilier Film Paper Film Capacitors 335PSB850K2R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB850K2R is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 3.3 µF and a dv/dt rating of 450 V/µsec. It has a typical ESR of 2.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C, features a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor has a capacitance tolerance of ±10% and an insulation resistance of at least 30 GΩ·µF at 25°C with 100V DC applied. It is a 2-lead part with leads consisting of lead-free tinned copper.

Datasheet Summary
Powered by GS/AI

The 335PSB850K2R is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 3.3 µF and a dv/dt rating of 450 V/µsec. It has a typical ESR of 2.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C, features a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor has a capacitance tolerance of ±10% and an insulation resistance of at least 30 GΩ·µF at 25°C with 100V DC applied. It is a 2-lead part with leads consisting of lead-free tinned copper.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB850K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB850K2R
Film Paper Film Capacitors 335PSB850K2R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB850K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB850K2R
Capacitors - Film Capacitors 335PSB850K2R
CAP FILM 3.3UF 10% 850VDC RADIAL

CAP FILM 3.3UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB850K2R 335PSB850K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers