The 394RMB202K# is a metallized polypropylene snubber capacitor rated for 2000 VDC and 1220 VAC, with a capacitance of 0.39 µF. It is constructed with double metallized film and internal series connections, housed in a flame-retardant plastic box with epoxy resin (UL94V-0), and features lead-free tinned copper leads. The operating temperature range is -40°C to +85°C for the RMB variant. Dimensions are 42.5 mm × 33.5 mm × 22 mm. It has a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ·µF at 25°C, and a self-inductance less than 1 nH per mm of lead spacing. The capacitor supports a dielectric strength of 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |