DigiKey Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 870 - Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOP | |
| 870/C TLCS-870/C Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 64-QFP (14x14) | |
| 900/L1 TLCS-900/L1 Microcontroller IC 16-Bit 27MHz 256KB (256K x 8) FLASH 100-QFP (20x14) | |
| ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 48-TQFP (7x7) | |
| ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 48-QFN (7x7) | |
| ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M3 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH PG-VQFN-48-31 | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 48-VQFN (6x6) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 105-LFBGA (9x9) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) | |
| ARM® Cortex®-M4 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 212-NFBGA (10x10) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 168-NFBGA (7x7) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) | |
| ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (20x20) | |
| ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-M4F TX04 Microcontroller IC 32-Bit Single-Core 160MHz 768KB (768K x 8) FLASH 100-LQFP (14x14) | |
| ARM® Cortex®-R5F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 300MHz 4MB (4M x 8) FLASH 337-NFBGA (16x16) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-LQFP (14x14) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (32K x 8) FLASH 100-LQFP (14x14) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10) | |
| C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12) | |
| C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10) | |
| C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10) | |
| C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 64-TQFP (10x10) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 80-LQFP (12x12) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 38-TSSOP | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 56-VQFN (7x7) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10) | |
| C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12) | |
| C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20) | |
| C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20) | |
| C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23) | |
| C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.54x24.54) | |
| EMBEDDED POWER | |
| EMBEDDED_POWER | |
| IC MCU 32BIT 1MB FLASH 100LQFP | |
| IC MCU 32BIT 1MB FLASH 128TQFP | |
| IC MCU 32BIT 256KB FLASH 157BGA | |
| IC MCU 32BIT 256KB FLASH 64LQFP | |
| IC MCU 32BIT 32KB FLASH 64LQFP | |
| IC MCU 32BIT 64KB FLASH 38TSSOP | |
| IC MCU 32BIT 64KB FLASH 48LQFP | |
| IC MOTOR DRIVER 48VQFN | |
| IC SOC MOTOR DRIVER 48VQFN | |
| MCU, CORTEX M4F, 2 MOTOR CONTROL | |
| MCU, CORTEX M4F, VE, 160MHZ, 256 | |
| MCU, CORTEX M4F, VE, 160MHZ, CAN | |
| MCU, CORTEX M4F, VE, 160MHZ, OPA | |
| MCU, CORTEX M4F, VE, 80MHZ, 256K | |
| MCU, DATA PROCESSING, ARM CORTEX | |
| MCU, MOTOR CONTROL, ARM CORTEX M | |
| MCU,M3,120MHZ,1MBMEM /130KBRAM,QF | |
| MCU,M3,120MHZ,512KBM EM/66KBRAM,Q | |
| TLCS-870/C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-LQFP (10x10) | |
| TMS320C20x Microcontroller IC 100-LQFP (14x14) |
| << Prev | Next >> |