Texas Instruments High-Performance Analog Microcontrollers TMS320F241FNA

Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-10751-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-10751-5-ND
Microcontrollers 296-10751-5-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
16-bit 5V Embedded Microcontroller MCU - 685-TMS320F241FNA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-TMS320F241FNA
16-bit 5V Embedded Microcontroller MCU 685-TMS320F241FNA
16-bit , 5V fixed point DSP w/ Flash 68-PLCC -40 to 85 Product overview: TMS320F241FNA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241FNA can be used for catalog matching and distributor lookup.

16-bit , 5V fixed point DSP w/ Flash 68-PLCC -40 to 85 Product overview: TMS320F241FNA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241FNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F241FNA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F241FNA
Embedded - Microcontrollers TMS320F241FNA
IC MCU 16BIT 16KB FLASH 68PLCC

IC MCU 16BIT 16KB FLASH 68PLCC

Supplier's Site Datasheet
Microcontrollers - TMS320F241FNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F241FNA
Microcontrollers TMS320F241FNA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-10751-5-ND 685-TMS320F241FNA TMS320F241FNA TMS320F241FNA
Product Name Microcontrollers 16-bit 5V Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1.09 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers