Piccolo Microcontroller 38-TSSOP -40 to 125
Win Source Part Number: 1354701-TMS320F28022
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package: Tube
Product Status: Active
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 50MHz
Number of I/O: 20
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: I²C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
Data Converters: A/D 7x12b
Oscillator Type: Internal
32-bit C28x RISC MCU, 50MHz, 32KB Flash, 38-Pin TSSOP Product overview: TMS320F28022DAQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28022DAQ can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 32KB FLASH 38TSSOP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28022DAQ | 1354701-TMS320F28022DAQ | 685-TMS320F28022DAQ | TMS320F28022DAQ-ND | TMS320F28022DAQ | TMS320F28022DAQ | TMS320F28022DAQ | TMS320F28022DAQ | TMS320F28022DAQ |
| Product Name | TMS320F28022 Piccolo Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 50MHz 32KB TSSOP Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | |||||||
| RAM | 12 KB | 32 KB | 12 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | I2C/SCI/SPI | SPI; SCI; UART; USART |