Texas Instruments TM4C1231E6PM Tiva C Series Microcontroller TM4C1231E6PMIR

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231E6PM Tiva C Series Microcontroller - TM4C1231E6PMIR - Texas Instruments
Dallas, TX, United States
TM4C1231E6PM Tiva C Series Microcontroller
TM4C1231E6PMIR
TM4C1231E6PM Tiva C Series Microcontroller TM4C1231E6PMIR
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Tiva™ C Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 80MHz Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Tiva™ C
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 80MHz
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C1231E6PMIR
32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C1231E6PMIR
32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 43 I/O Product overview: TM4C1231E6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PMIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, LQFP, 43 I/O Product overview: TM4C1231E6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PMIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231E6PMIR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231E6PMIR-ND
Microcontrollers TM4C1231E6PMIR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - TM4C1231E6PMIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231E6PMIR
Microcontrollers TM4C1231E6PMIR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231E6PMIR
ARM Microcontrollers - MCU TM4C1231E6PMIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1231E6PMIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231E6PMIR
Embedded - Microcontrollers TM4C1231E6PMIR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231E6PMIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231E6PMIR
Microcontrollers TM4C1231E6PMIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231E6PMIR 685-TM4C1231E6PMIR TM4C1231E6PMIR-ND TM4C1231E6PMIR TM4C1231E6PMIR TM4C1231E6PMIR TM4C1231E6PMIR
Product Name TM4C1231E6PM Tiva C Series Microcontroller Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, CAN, UART, SPI, IrDA, USART, USB, I2S CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details