Texas Instruments TM4C129DNCZAD Tiva C Series Microcontroller TM4C129DNCZADI3R

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129DNCZAD Tiva C Series Microcontroller - TM4C129DNCZADI3R - Texas Instruments
Dallas, TX, United States
TM4C129DNCZAD Tiva C Series Microcontroller
TM4C129DNCZADI3R
TM4C129DNCZAD Tiva C Series Microcontroller TM4C129DNCZADI3R
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129DNCZADI3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129DNCZADI3R
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129DNCZADI3R
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 GPIO, VFBGA Product overview: TM4C129DNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCZADI3R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 GPIO, VFBGA Product overview: TM4C129DNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCZADI3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Tiva™ C Package: Tape & Reel (TR) Product Status: Active Base Product Number: TM4C129 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Surface Mount 212-VFBGA Supplier Device Package: 212-NFBGA (10x10)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Tiva™ C
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: TM4C129
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: Surface Mount 212-VFBGA
Supplier Device Package: 212-NFBGA (10x10)

Buy Now Datasheet
Microcontrollers - TM4C129DNCZADI3R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C129DNCZADI3R-ND
Microcontrollers TM4C129DNCZADI3R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - TM4C129DNCZADI3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129DNCZADI3R
Embedded - Microcontrollers TM4C129DNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C129DNCZADI3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129DNCZADI3R
Microcontrollers TM4C129DNCZADI3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129DNCZADI3R
ARM Microcontrollers - MCU TM4C129DNCZADI3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129DNCZADI3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129DNCZADI3R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129DNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129DNCZADI3R 685-TM4C129DNCZADI3R TM4C129DNCZADI3R-ND TM4C129DNCZADI3R TM4C129DNCZADI3R TM4C129DNCZADI3R TM4C129DNCZADI3R
Product Name TM4C129DNCZAD Tiva C Series Microcontroller ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products