Texas Instruments TM4C129DNCZAD Tiva C Series Microcontroller TM4C129DNCZADI3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C129DNCZAD is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial applications. The device is packaged in a 212-pin NFBGA format, which supports a variety of peripheral interfaces, including serial communications. It includes on-chip memory and advanced security features such as AES and SHA accelerators. The microcontroller is designed for high-performance applications requiring efficient processing and robust connectivity options. Its specifications make it a viable choice for engineers looking for a versatile and reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The TM4C129DNCZAD is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial applications. The device is packaged in a 212-pin NFBGA format, which supports a variety of peripheral interfaces, including serial communications. It includes on-chip memory and advanced security features such as AES and SHA accelerators. The microcontroller is designed for high-performance applications requiring efficient processing and robust connectivity options. Its specifications make it a viable choice for engineers looking for a versatile and reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
TM4C129DNCZAD Tiva C Series Microcontroller - TM4C129DNCZADI3 - Texas Instruments
Dallas, TX, United States
TM4C129DNCZAD Tiva C Series Microcontroller
TM4C129DNCZADI3
TM4C129DNCZAD Tiva C Series Microcontroller TM4C129DNCZADI3
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C129DNCZADI3 - 797250-TM4C129DNCZADI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129DNCZADI3
797250-TM4C129DNCZADI3
Embedded - Embedded - Microcontrollers - TM4C129DNCZADI3 797250-TM4C129DNCZADI3
Manufacturer: Texas Instruments Win Source Part Number: 797250-TM4C129DNCZAD I3 Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 120MHz Package: 212-VFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.97 V ~ 3.63 V Family Name: TM4C129DNCZAD Categories: Integrated Circuits (ICs) Manufacturer Package: 212-NFBGA (10x10) Alternative Parts (Cross-Reference): TM4C129DNCZADI3R; TM4C129DNCZADT3 ; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 184

Manufacturer: Texas Instruments
Win Source Part Number: 797250-TM4C129DNCZADI3
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 120MHz
Package: 212-VFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.97 V ~ 3.63 V
Family Name: TM4C129DNCZAD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 212-NFBGA (10x10)
Alternative Parts (Cross-Reference): TM4C129DNCZADI3R; TM4C129DNCZADT3 ;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 184

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129DNCZADI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129DNCZADI3
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129DNCZADI3
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet Product overview: TM4C129DNCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCZADI3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet Product overview: TM4C129DNCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCZADI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37954-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37954-ND
Microcontrollers 296-37954-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129DNCZADI3
ARM Microcontrollers - MCU TM4C129DNCZADI3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129DNCZADI3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129DNCZADI3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129DNCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Microcontrollers - TM4C129DNCZADI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129DNCZADI3
Microcontrollers TM4C129DNCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C129DNCZADI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129DNCZADI3
Microcontrollers TM4C129DNCZADI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129DNCZADI3 797250-TM4C129DNCZADI3 685-TM4C129DNCZADI3 296-37954-ND TM4C129DNCZADI3 TM4C129DNCZADI3 TM4C129DNCZADI3 TM4C129DNCZADI3
Product Name TM4C129DNCZAD Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C129DNCZADI3 ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers