Texas Instruments TMS320F280200 Piccolo Microcontroller TMS320F280200PTT

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F280200PTT is a 32-bit C2000™ microcontroller for real-time control applications, housed in a 48-pin LQFP package measuring 7.0 mm × 7.0 mm. It operates at up to 60 MHz with a single 3.3-V supply and includes a 12-bit ADC, ePWM, HRPWM, eCAP, and multiple serial interfaces. The device supports operation from -40°C to 105°C and integrates a code-security module, 128-bit secure key, and on-chip flash memory. It is qualified for industrial use with no analog support pins required.

Datasheet Summary
Powered by GS/AI

The TMS320F280200PTT is a 32-bit C2000™ microcontroller for real-time control applications, housed in a 48-pin LQFP package measuring 7.0 mm × 7.0 mm. It operates at up to 60 MHz with a single 3.3-V supply and includes a 12-bit ADC, ePWM, HRPWM, eCAP, and multiple serial interfaces. The device supports operation from -40°C to 105°C and integrates a code-security module, 128-bit secure key, and on-chip flash memory. It is qualified for industrial use with no analog support pins required.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280200 Piccolo Microcontroller
TMS320F280200PTT
TMS320F280200 Piccolo Microcontroller TMS320F280200PTT
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-27537-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27537-ND
Microcontrollers 296-27537-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - TMS320F280200PTT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PQFP48

Supplier's Site Datasheet
Electronic Wholesale - TMS320F280200PTT - 1271240-TMS320F280200PTT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMS320F280200PTT
1271240-TMS320F280200PTT
Electronic Wholesale - TMS320F280200PTT 1271240-TMS320F280200PTT
Manufacturer: Texas Instruments Win Source Part Number: 1271240-TMS320F28020 0PTT Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 40MHz Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Supply Voltage: 1.71V ~ 1.995V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: TMS320F280200 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 2K x 16

Manufacturer: Texas Instruments
Win Source Part Number: 1271240-TMS320F280200PTT
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 40MHz
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: TMS320F280200
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Data Bus Width: 32-Bit
The number of I/O: 22
Date RAM Size: 2K x 16

Buy Now
32-bit 16KB 40MHz Embedded Microcontroller MCU - 685-TMS320F280200PTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 16KB 40MHz Embedded Microcontroller MCU
685-TMS320F280200PTT
32-bit 16KB 40MHz Embedded Microcontroller MCU 685-TMS320F280200PTT
32-bit C28x RISC MCU, 16KB Flash, 40MHz, 48-Pin LQFP Product overview: TMS320F280200PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280200PTT can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 16KB Flash, 40MHz, 48-Pin LQFP Product overview: TMS320F280200PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280200PTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F280200PTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F280200PTT
Microcontrollers TMS320F280200PTT
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F280200PTT
32-bit Microcontrollers - MCU TMS320F280200PTT
32-bit Microcontrollers - MCU Piccolo Micro controller

32-bit Microcontrollers - MCU Piccolo Micro controller

Buy Now Datasheet
Microcontrollers - TMS320F280200PTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280200PTT
Microcontrollers TMS320F280200PTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F280200PTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F280200PTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F280200PTT
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280200PTT 296-27537-ND TMS320F280200PTT 1271240-TMS320F280200PTT 685-TMS320F280200PTT TMS320F280200PTT TMS320F280200PTT TMS320F280200PTT TMS320F280200PTT
Product Name TMS320F280200 Piccolo Microcontroller Microcontrollers Electronic Wholesale - TMS320F280200PTT 32-bit 16KB 40MHz Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 6 KB 2 KB 16 KB 4 KB 2 KB 2 KB 2 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers