Texas Instruments TMS320F280260 Piccolo Microcontroller TMS320F280260PTT

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280260 Piccolo Microcontroller
TMS320F280260PTT
TMS320F280260 Piccolo Microcontroller TMS320F280260PTT
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - TMS320F280260PTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F280260PTT-ND
Microcontrollers TMS320F280260PTT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - TMS320F280260PTT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 50MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F280260PTT
32-bit Microcontrollers - MCU TMS320F280260PTT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F280260PTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F280260PTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F280260PTT
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - TMS320F280260PTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280260PTT
Microcontrollers TMS320F280260PTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280260PTT TMS320F280260PTT-ND TMS320F280260PTT TMS320F280260PTT TMS320F280260PTT TMS320F280260PTT
Product Name TMS320F280260 Piccolo Microcontroller Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 8x12b
RAM 6 KB 3 KB 3 KB 3 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details