Texas Instruments TM4C123GH6ZRB Tiva C Series Microcontroller TM4C123GH6ZRBI

Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6ZRB Tiva C Series Microcontroller - TM4C123GH6ZRBI - Texas Instruments
Dallas, TX, United States
TM4C123GH6ZRB Tiva C Series Microcontroller
TM4C123GH6ZRBI
TM4C123GH6ZRB Tiva C Series Microcontroller TM4C123GH6ZRBI
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6ZRBI
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6ZRBI
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA Product overview: TM4C123GH6ZRBI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6ZRBI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA Product overview: TM4C123GH6ZRBI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6ZRBI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35852-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35852-ND
Microcontrollers 296-35852-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBI - 797240-TM4C123GH6ZRBI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBI
797240-TM4C123GH6ZRBI
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBI 797240-TM4C123GH6ZRBI
Manufacturer: Texas Instruments Win Source Part Number: 797240-TM4C123GH6ZRB I Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 157-VFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6ZRB Categories: Integrated Circuits (ICs) Manufacturer Package: 157-BGA MicroStar Jr (9x9) Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 797240-TM4C123GH6ZRBI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 157-VFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6ZRB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 157-BGA MicroStar Jr (9x9)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 157BGA - 815-TM4C123GH6ZRBI - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 157BGA
815-TM4C123GH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA 815-TM4C123GH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site
Microcontrollers - TM4C123GH6ZRBI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6ZRBI
Microcontrollers TM4C123GH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6ZRBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6ZRBI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site
Microcontrollers - TM4C123GH6ZRBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6ZRBI
Microcontrollers TM4C123GH6ZRBI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6ZRBI
ARM Microcontrollers - MCU TM4C123GH6ZRBI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6ZRBI 685-TM4C123GH6ZRBI 296-35852-ND 797240-TM4C123GH6ZRBI 815-TM4C123GH6ZRBI TM4C123GH6ZRBI TM4C123GH6ZRBI TM4C123GH6ZRBI TM4C123GH6ZRBI
Product Name TM4C123GH6ZRB Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBI IC MCU 32BIT 256KB FLASH 157BGA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB I²C; SPI; UART; USB; CAN, I2C, I2S, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products