Texas Instruments TM4C1231H6PZ Tiva C Series Microcontroller TM4C1231H6PZI

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1231H6PZI is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated peripherals including I2C, UART, and SPI. It is housed in a 100-pin LQFP package, measuring 14 mm × 14 mm, and operates over a temperature range of -40 °C to 85 °C. The device supports High-Speed I2C mode up to 3.33 Mbps and includes an MPU for memory protection. It is qualified for production with a moisture sensitivity level of 3 and a peak reflow temperature of 260 °C, with a lead finish of NIPDAU.

Datasheet Summary
Powered by GS/AI

The TM4C1231H6PZI is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated peripherals including I2C, UART, and SPI. It is housed in a 100-pin LQFP package, measuring 14 mm × 14 mm, and operates over a temperature range of -40 °C to 85 °C. The device supports High-Speed I2C mode up to 3.33 Mbps and includes an MPU for memory protection. It is qualified for production with a moisture sensitivity level of 3 and a peak reflow temperature of 260 °C, with a lead finish of NIPDAU.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231H6PZ Tiva C Series Microcontroller - TM4C1231H6PZI - Texas Instruments
Dallas, TX, United States
TM4C1231H6PZ Tiva C Series Microcontroller
TM4C1231H6PZI
TM4C1231H6PZ Tiva C Series Microcontroller TM4C1231H6PZI
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI - 797193-TM4C1231H6PZI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI
797193-TM4C1231H6PZI
Embedded - Embedded - Microcontrollers - TM4C1231H6PZI 797193-TM4C1231H6PZI
Manufacturer: Texas Instruments Win Source Part Number: 797193-TM4C1231H6PZI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231H6PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797193-TM4C1231H6PZI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231H6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35810-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35810-ND
Microcontrollers 296-35810-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
80MHz 256KB Embedded Microcontroller MCU
685-TM4C1231H6PZI
80MHz 256KB Embedded Microcontroller MCU 685-TM4C1231H6PZI
32b ARM MCU, 80MHz, 256KB FLASH, 69 GPIO, LQFP Product overview: TM4C1231H6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PZI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 256KB FLASH, 69 GPIO, LQFP Product overview: TM4C1231H6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231H6PZI
ARM Microcontrollers - MCU TM4C1231H6PZI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C1231H6PZI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231H6PZI
Microcontrollers TM4C1231H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231H6PZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231H6PZI
Microcontrollers TM4C1231H6PZI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231H6PZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231H6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231H6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231H6PZI 797193-TM4C1231H6PZI 296-35810-ND 685-TM4C1231H6PZI TM4C1231H6PZI TM4C1231H6PZI TM4C1231H6PZI TM4C1231H6PZI
Product Name TM4C1231H6PZ Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1231H6PZI Microcontrollers 80MHz 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN, USB, I2S
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products