Tiva C Series Microcontroller 64-LQFP -40 to 105
32-bit ARM MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP, 3.3V Product overview: TM4C1231D5PMT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, 24KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PMT can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 797184-TM4C1231D5PMT
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 24K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231D5PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32L562RET6Q; STM32L552RET6P; STM32L552RET6; STM32L562RET6;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series MCU
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1231D5PMT | 685-TM4C1231D5PMT | 296-35804-ND | 797184-TM4C1231D5PMT | 815-TM4C1231D5PMT | TM4C1231D5PMT | TM4C1231D5PMT | TM4C1231D5PMT |
| Product Name | TM4C1231D5PM Tiva C Series Microcontroller | 32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TM4C1231D5PMT | IC MCU 32BIT 64KB FLASH 64LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; 12 | Other; A/D 12x12b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 64 KB | 24 KB | 24 KB | 24 KB | |
| Serial Interface | I²C; UART | I2C, SPI, IrDA, UART, USART, CAN | CAN; SPI; UART; USART | I²C; SPI; UART; CAN, I2C, I2S, SPI, UART | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 12 | 32 Bit | 32 Bit; 32-Bit Single-Core |