Texas Instruments TM4C123GE6PZ Tiva C Series Microcontroller TM4C123GE6PZIR

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tiva C Series microcontroller is based on the ARM Cortex-M4F processor with 256 KB of flash memory and 32 KB of SRAM. It is packaged in a 100-pin LQFP (PZ) and operates over a temperature range of -40 to 85 °C. The device supports JTAG and SWD debug interfaces, features multiple serial communications peripherals, and integrates analog peripherals including a 12-bit ADC.

Datasheet Summary
Powered by GS/AI

The Tiva C Series microcontroller is based on the ARM Cortex-M4F processor with 256 KB of flash memory and 32 KB of SRAM. It is packaged in a 100-pin LQFP (PZ) and operates over a temperature range of -40 to 85 °C. The device supports JTAG and SWD debug interfaces, features multiple serial communications peripherals, and integrates analog peripherals including a 12-bit ADC.

Suppliers

Company
Product
Description
Supplier Links
TM4C123GE6PZ Tiva C Series Microcontroller - TM4C123GE6PZIR - Texas Instruments
Dallas, TX, United States
TM4C123GE6PZ Tiva C Series Microcontroller
TM4C123GE6PZIR
TM4C123GE6PZ Tiva C Series Microcontroller TM4C123GE6PZIR
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C123GE6PZIR
32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C123GE6PZIR
32-bit ARM MCU, 80MHz, 128KB Flash, 69 I/O, LQFP Product overview: TM4C123GE6PZIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GE6PZIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, 69 I/O, LQFP Product overview: TM4C123GE6PZIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GE6PZIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TM4C123GE6PZIRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TM4C123GE6PZIRTR-ND
Microcontrollers 296-TM4C123GE6PZIRTR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GE6PZIR - 137691-TM4C123GE6PZIR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GE6PZIR
137691-TM4C123GE6PZIR
Embedded - Embedded - Microcontrollers - TM4C123GE6PZIR 137691-TM4C123GE6PZIR
Manufacturer: Texas Instruments Win Source Part Number: 137691-TM4C123GE6PZI R Packaging: Reel - TR Core Processor: ARM Cortex-M4F Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 22x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137691-TM4C123GE6PZIR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4F
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 22x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TM4C123GE6PZIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GE6PZIR
Microcontrollers TM4C123GE6PZIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TM4C123GE6PZIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GE6PZIR
Embedded - Microcontrollers TM4C123GE6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GE6PZIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GE6PZIR
Microcontrollers TM4C123GE6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GE6PZIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GE6PZIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GE6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GE6PZIR
ARM Microcontrollers - MCU TM4C123GE6PZIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GE6PZIR 685-TM4C123GE6PZIR 296-TM4C123GE6PZIRTR-ND 137691-TM4C123GE6PZIR TM4C123GE6PZIR TM4C123GE6PZIR TM4C123GE6PZIR TM4C123GE6PZIR TM4C123GE6PZIR
Product Name TM4C123GE6PZ Tiva C Series Microcontroller 32-bit 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C123GE6PZIR Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, USB, CAN, UART, SPI, IrDA, USART, I2S CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products