Texas Instruments TM4C123FE6PM Tiva C Series Microcontroller TM4C123FH6PMIR

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123FE6PM Tiva C Series Microcontroller - TM4C123FH6PMIR - Texas Instruments
Dallas, TX, United States
TM4C123FE6PM Tiva C Series Microcontroller
TM4C123FH6PMIR
TM4C123FE6PM Tiva C Series Microcontroller TM4C123FH6PMIR
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123FH6PMIR
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123FH6PMIR
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TM4C123FH6PMIRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TM4C123FH6PMIRCT-ND
Microcontrollers 296-TM4C123FH6PMIRCT-ND
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - 296-TM4C123FH6PMIRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TM4C123FH6PMIRTR-ND
Microcontrollers 296-TM4C123FH6PMIRTR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-TM4C123FH6PMIRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352639-TM4C123FH6PMIR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352639-TM4C123FH6PMIR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352639-TM4C123FH6PMIR
Win Source Part Number: 1352639-TM4C123FH6PM IR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Tiva™ C Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: TM4C123 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 80MHz Number of I/O: 49 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V Data Converters: A/D 12x12b Oscillator Type: Internal

Win Source Part Number: 1352639-TM4C123FH6PMIR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Tiva™ C
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: TM4C123
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 80MHz
Number of I/O: 49
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
Data Converters: A/D 12x12b
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123FH6PMIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123FH6PMIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123FH6PMIR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123FH6PMIR
ARM Microcontrollers - MCU TM4C123FH6PMIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C123FH6PMIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123FH6PMIR
Microcontrollers TM4C123FH6PMIR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123FH6PMIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123FH6PMIR
Microcontrollers TM4C123FH6PMIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - TM4C123FH6PMIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123FH6PMIR
Embedded - Microcontrollers TM4C123FH6PMIR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123FH6PMIR 685-TM4C123FH6PMIR 296-TM4C123FH6PMIRCT-ND 1352639-TM4C123FH6PMIR TM4C123FH6PMIR TM4C123FH6PMIR TM4C123FH6PMIR TM4C123FH6PMIR TM4C123FH6PMIR
Product Name TM4C123FE6PM Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, USB, CAN, UART, SPI, IrDA, USART, I2S CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers