Texas Instruments TM4C1232H6PM Tiva C Series Microcontroller TM4C1232H6PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1232H6PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient performance for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller offers a variety of serial communication peripherals, on-chip memory, and integrated analog components, which enhance its versatility for different project requirements. Additionally, it supports JTAG and ARM Serial Wire Debug for development and debugging purposes. This microcontroller is designed for applications that require reliable performance and robust features in a compact form factor.

Datasheet Summary
Powered by GS/AI

The TM4C1232H6PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient performance for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller offers a variety of serial communication peripherals, on-chip memory, and integrated analog components, which enhance its versatility for different project requirements. Additionally, it supports JTAG and ARM Serial Wire Debug for development and debugging purposes. This microcontroller is designed for applications that require reliable performance and robust features in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
TM4C1232H6PM Tiva C Series Microcontroller - TM4C1232H6PMI - Texas Instruments
Dallas, TX, United States
TM4C1232H6PM Tiva C Series Microcontroller
TM4C1232H6PMI
TM4C1232H6PM Tiva C Series Microcontroller TM4C1232H6PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35814-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35814-ND
Microcontrollers 296-35814-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1179944-TM4C1232H6PMI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1179944-TM4C1232H6PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1179944-TM4C1232H6PMI
Win Source Part Number: 1179944-TM4C1232H6PM I Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 49 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-35814,296-35814 ,-296-35814-ND,-TM4C 1232H6PMI-ND,TEXTIST M4C1232H6PMI,2156-TM 4C1232H6PMI Base Product Number: TM4C1232

Win Source Part Number: 1179944-TM4C1232H6PMI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 49
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-35814,296-35814,-296-35814-ND,-TM4C1232H6PMI-ND,TEXTISTM4C1232H6PMI,2156-TM4C1232H6PMI
Base Product Number: TM4C1232

Buy Now Datasheet
 - TM4C1232H6PMI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1232H6PMI
80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1232H6PMI
32b ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 3.3V Product overview: TM4C1232H6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1232H6PMI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 3.3V Product overview: TM4C1232H6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1232H6PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1232H6PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1232H6PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1232H6PMI
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C1232H6PMI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1232H6PMI
Microcontrollers TM4C1232H6PMI
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1232H6PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1232H6PMI
Microcontrollers TM4C1232H6PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1232H6PMI
ARM Microcontrollers - MCU TM4C1232H6PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1232H6PMI 296-35814-ND 1179944-TM4C1232H6PMI TM4C1232H6PMI 685-TM4C1232H6PMI TM4C1232H6PMI TM4C1232H6PMI TM4C1232H6PMI TM4C1232H6PMI
Product Name TM4C1232H6PM Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 80MHz 256KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN, I2S
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers