Texas Instruments TM4C1233E6PM Tiva C Series Microcontroller TM4C1233E6PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1233E6PM Tiva C Series Microcontroller - TM4C1233E6PMI - Texas Instruments
Dallas, TX, United States
TM4C1233E6PM Tiva C Series Microcontroller
TM4C1233E6PMI
TM4C1233E6PM Tiva C Series Microcontroller TM4C1233E6PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1233E6PMI - 797201-TM4C1233E6PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1233E6PMI
797201-TM4C1233E6PMI
Embedded - Embedded - Microcontrollers - TM4C1233E6PMI 797201-TM4C1233E6PMI
Manufacturer: Texas Instruments Win Source Part Number: 797201-TM4C1233E6PMI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1233E6PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 797201-TM4C1233E6PMI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1233E6PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Singapore, Singapore
80MHz 128KB 32KB Embedded Microcontroller MCU
685-TM4C1233E6PMI
80MHz 128KB 32KB Embedded Microcontroller MCU 685-TM4C1233E6PMI
32b ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP, 3.3V Product overview: TM4C1233E6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233E6PMI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP, 3.3V Product overview: TM4C1233E6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233E6PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35818-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35818-ND
Microcontrollers 296-35818-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 64LQFP - 815-TM4C1233E6PMI - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64LQFP
815-TM4C1233E6PMI
IC MCU 32BIT 128KB FLASH 64LQFP 815-TM4C1233E6PMI
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C1233E6PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233E6PMI
Microcontrollers TM4C1233E6PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1233E6PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1233E6PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1233E6PMI
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233E6PMI
ARM Microcontrollers - MCU TM4C1233E6PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1233E6PMI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233E6PMI
Embedded - Microcontrollers TM4C1233E6PMI
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233E6PMI 797201-TM4C1233E6PMI 685-TM4C1233E6PMI 296-35818-ND 815-TM4C1233E6PMI TM4C1233E6PMI TM4C1233E6PMI TM4C1233E6PMI TM4C1233E6PMI
Product Name TM4C1233E6PM Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1233E6PMI 80MHz 128KB 32KB Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 128KB FLASH 64LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB I²C; SPI; UART; CAN, I2C, I2S, SPI, UART
Data Bus 32 Bit 32 Bit 32 Bit; 12 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products