Texas Instruments TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801PZA-60

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F2801PZA-60 is a 32-bit digital signal controller with 16K × 16 flash memory and 6K × 16 SARAM, operated at 60 MHz (16.67-ns cycle time) with a 1.8-V core and 3.3-V I/O. It is packaged in a 100-pin thin quad flatpack (LQFP, PZ) measuring 14.0 mm × 14.0 mm and operates over the temperature range of -40°C to 125°C. The device supports JTAG boundary scan per IEEE 1149.1-1990, features a 12-bit ADC with 16 channels and 160-ns conversion time, and includes peripherals such as six enhanced PWM outputs, two quadrature encoder interfaces, two SCI modules, two CAN modules, and an I2C bus. It offers low-power modes including IDLE, STANDBY, and HALT, and includes a 4K × 16 boot ROM and 1K × 16 OTP ROM. The device supports IEEE 1149.1-1990 JTAG boundary scan and is qualified for automotive applications under AEC-Q100.

Datasheet Summary
Powered by GS/AI

The TMS320F2801PZA-60 is a 32-bit digital signal controller with 16K × 16 flash memory and 6K × 16 SARAM, operated at 60 MHz (16.67-ns cycle time) with a 1.8-V core and 3.3-V I/O. It is packaged in a 100-pin thin quad flatpack (LQFP, PZ) measuring 14.0 mm × 14.0 mm and operates over the temperature range of -40°C to 125°C. The device supports JTAG boundary scan per IEEE 1149.1-1990, features a 12-bit ADC with 16 channels and 160-ns conversion time, and includes peripherals such as six enhanced PWM outputs, two quadrature encoder interfaces, two SCI modules, two CAN modules, and an I2C bus. It offers low-power modes including IDLE, STANDBY, and HALT, and includes a 4K × 16 boot ROM and 1K × 16 OTP ROM. The device supports IEEE 1149.1-1990 JTAG boundary scan and is qualified for automotive applications under AEC-Q100.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2801 32-Bit Digital Signal Controller with Flash
TMS320F2801PZA-60
TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801PZA-60
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2801PZA-60 - 142584-TMS320F2801PZA-60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2801PZA-60
142584-TMS320F2801PZA-60
Embedded - Embedded - Microcontrollers - TMS320F2801PZA-60 142584-TMS320F2801PZA-60
Manufacturer: Texas Instruments Win Source Part Number: 142584-TMS320F2801PZ A-60 Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142584-TMS320F2801PZA-60
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F2801PZA-60
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F2801PZA-60
32-bit DSP 60MHz 32KB Flash LQFP 16 ADC 35 GPIO Product overview: TMS320F2801PZA-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801PZA-6 0 can be used for catalog matching and distributor lookup.

32-bit DSP 60MHz 32KB Flash LQFP 16 ADC 35 GPIO Product overview: TMS320F2801PZA-60 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801PZA-60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-21876-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21876-ND
Microcontrollers 296-21876-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2801PZA-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2801PZA-60
Microcontrollers TMS320F2801PZA-60
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2801PZA-60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2801PZA-60
Embedded - Microcontrollers TMS320F2801PZA-60
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2801PZA-60 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2801PZA-60
Microcontrollers TMS320F2801PZA-60
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2801PZA-60 142584-TMS320F2801PZA-60 685-TMS320F2801PZA-60 296-21876-ND TMS320F2801PZA-60 TMS320F2801PZA-60 TMS320F2801PZA-60
Product Name TMS320F2801 32-Bit Digital Signal Controller with Flash Embedded - Embedded - Microcontrollers - TMS320F2801PZA-60 32-bit 60MHz 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 32 KB 12 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers