Texas Instruments TM4C1299NCZAD Tiva C Series Microcontroller TM4C1299NCZADI3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1299NCZAD Tiva C Series Microcontroller - TM4C1299NCZADI3 - Texas Instruments
Dallas, TX, United States
TM4C1299NCZAD Tiva C Series Microcontroller
TM4C1299NCZADI3
TM4C1299NCZAD Tiva C Series Microcontroller TM4C1299NCZADI3
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37952-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37952-ND
Microcontrollers 296-37952-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1299NCZADI3 - 809502-TM4C1299NCZADI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1299NCZADI3
809502-TM4C1299NCZADI3
Embedded - Embedded - Microcontrollers - TM4C1299NCZADI3 809502-TM4C1299NCZADI3
Manufacturer: Texas Instruments Win Source Part Number: 809502-TM4C1299NCZAD I3 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4F Speed: 120MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 212-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 212-VFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Manufacturer: Texas Instruments
Win Source Part Number: 809502-TM4C1299NCZADI3
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4F
Speed: 120MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 212-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 212-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V

Buy Now
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C1299NCZADI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C1299NCZADI3
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C1299NCZADI3
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 I/O Product overview: TM4C1299NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1299NCZADI3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 140 I/O Product overview: TM4C1299NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1299NCZADI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TM4C1299NCZADI3 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 120MHz, CMOS, PBGA212

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 120MHz, CMOS, PBGA212

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C1299NCZADI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1299NCZADI3
Embedded - Microcontrollers TM4C1299NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA - 815-TM4C1299NCZADI3 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA
815-TM4C1299NCZADI3
TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA 815-TM4C1299NCZADI3
TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA

TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1299NCZADI3
ARM Microcontrollers - MCU TM4C1299NCZADI3
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C1299NCZADI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1299NCZADI3
Microcontrollers TM4C1299NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C1299NCZADI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1299NCZADI3
Microcontrollers TM4C1299NCZADI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1299NCZADI3 296-37952-ND 809502-TM4C1299NCZADI3 685-TM4C1299NCZADI3 TM4C1299NCZADI3 TM4C1299NCZADI3 815-TM4C1299NCZADI3 TM4C1299NCZADI3 TM4C1299NCZADI3 TM4C1299NCZADI3
Product Name TM4C1299NCZAD Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1299NCZADI3 ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Embedded - Microcontrollers TEXAS INSTRUMENTS TM4C1299NCZADI3 32 Bit Microcontroller, Tiva, ARM Cortex-M4F, 120 MHz, 1 MB, 256 KB, 212 Pins, NFBGA ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, IrDA, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers