Texas Instruments TM4C1237E6PM Tiva C Series Microcontroller TM4C1237E6PMI7

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1237E6PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient processing capabilities for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller supports various serial communication peripherals, enhancing its versatility for different applications. Additionally, it offers on-chip memory, which aids in reducing external component requirements. This microcontroller is designed for applications that require robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The TM4C1237E6PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient processing capabilities for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller supports various serial communication peripherals, enhancing its versatility for different applications. Additionally, it offers on-chip memory, which aids in reducing external component requirements. This microcontroller is designed for applications that require robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
TM4C1237E6PM Tiva C Series Microcontroller - TM4C1237E6PMI7 - Texas Instruments
Dallas, TX, United States
TM4C1237E6PM Tiva C Series Microcontroller
TM4C1237E6PMI7
TM4C1237E6PM Tiva C Series Microcontroller TM4C1237E6PMI7
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C1237E6PMI7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1237E6PMI7-ND
Microcontrollers TM4C1237E6PMI7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995514-TM4C1237E6PMI7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995514-TM4C1237E6PMI7
Integrated Circuits (ICs) - Embedded - Microcontrollers 995514-TM4C1237E6PMI7
Win Source Part Number: 995514-TM4C1237E6PMI 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TM4C1237

Win Source Part Number: 995514-TM4C1237E6PMI7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TM4C1237

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C1237E6PMI7
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C1237E6PMI7
32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: TM4C1237E6PMI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237E6PMI7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP Product overview: TM4C1237E6PMI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237E6PMI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1237E6PMI7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1237E6PMI7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1237E6PMI7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C1237E6PMI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1237E6PMI7
Microcontrollers TM4C1237E6PMI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1237E6PMI7
ARM Microcontrollers - MCU TM4C1237E6PMI7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1237E6PMI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1237E6PMI7
Embedded - Microcontrollers TM4C1237E6PMI7
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1237E6PMI7 TM4C1237E6PMI7-ND 995514-TM4C1237E6PMI7 685-TM4C1237E6PMI7 TM4C1237E6PMI7 TM4C1237E6PMI7 TM4C1237E6PMI7 TM4C1237E6PMI7
Product Name TM4C1237E6PM Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products