The TMS320F280200PTS is a 32-bit microcontroller based on the C28x CPU core, operating at up to 60 MHz, with a 48-pin LQFP package measuring 7.0 mm × 7.0 mm. It operates over a temperature range of -40°C to 125°C and features single 3.3-V supply operation, integrated power-on and brown-out resets, 128-bit security key, and peripherals including ePWM, HRPWM, eCAP, ADC, SCI, SPI, and I2C. It is qualified for automotive applications per AEC-Q100 standards.
Piccolo Microcontroller 48-LQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
IC MCU 32BIT 16KB FLASH 48LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280200PTS | TMS320F280200PTS-ND | TMS320F280200PTS | TMS320F280200PTS | TMS320F280200PTS |
| Product Name | TMS320F280200 Piccolo Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Features | PWM | ||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||
| RAM | 6 KB | 2 KB | 2 KB | 2 KB | |
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |