32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
32-bit DSP 100MHz 32KB Flash LQFP Product overview: TMS320F2801PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801PZQ can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 797454-TMS320F2801PZ
Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320F2801GGMS; TMS320F2801ZGMS; TMS320F2801PZA;
Introduction Date: December 12, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 100LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2801PZQ | 685-TMS320F2801PZQ | TMS320F2801PZQ-ND | 797454-TMS320F2801PZQ | TMS320F2801PZQ | TMS320F2801PZQ |
| Product Name | TMS320F2801 32-Bit Digital Signal Controller with Flash | 32-bit 100MHz 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F2801PZQ | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Features | PWM | |||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||
| RAM | 12 KB | 12 KB | 6 KB | 32 KB | 6 KB | 6 KB |