IC MCU 32BIT 512KB FLASH 100LQFP Product overview: TMPM330FDFG(C) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM330FDFG(C) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797278-TMPM330FDFG(C
Series: TX03
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 40MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: POR, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: TMPM330FDFG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Country of Origin: Japan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU 32b MCU Cortex M3 CEC 512kB ROM
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMPM330FDFG(C) | 797278-TMPM330FDFG(C) | TMPM330FDFG(C)-ND | TMPM330FDFG(C) | TMPM330FDFG(C) | TMPM330FDFG(C) | TMPM330FDFG(C) | 4669-TMPM330FDFG(C) |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMPM330FDFG(C) | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | IC MCU 32BIT 512KB FLASH 100LQFP |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 3.3 volts | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |