Texas Instruments TMS320F28020 Piccolo Microcontroller TMS320F28020PTT

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28020 Piccolo Microcontroller - TMS320F28020PTT - Texas Instruments
Dallas, TX, United States
TMS320F28020 Piccolo Microcontroller
TMS320F28020PTT
TMS320F28020 Piccolo Microcontroller TMS320F28020PTT
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-27539-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27539-ND
Microcontrollers 296-27539-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
32-bit 40MHz 32KB Embedded Microcontroller MCU - 685-TMS320F28020PTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 40MHz 32KB Embedded Microcontroller MCU
685-TMS320F28020PTT
32-bit 40MHz 32KB Embedded Microcontroller MCU 685-TMS320F28020PTT
32-bit MCU 40MHz 32KB Flash LQFP 22 I/O Product overview: TMS320F28020PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28020PTT can be used for catalog matching and distributor lookup.

32-bit MCU 40MHz 32KB Flash LQFP 22 I/O Product overview: TMS320F28020PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28020PTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F28020PTT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28020PTT - 213182-TMS320F28020PTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28020PTT
213182-TMS320F28020PTT
Embedded - Embedded - Microcontrollers - TMS320F28020PTT 213182-TMS320F28020PTT
Manufacturer: Texas Instruments Win Source Part Number: 213182-TMS320F28020P TT Packaging: Tray Core Processor: C28x Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 3K x 16 Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320LF2402APGA; TMS320F28020PTT; TMS320LF2402APGS; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213182-TMS320F28020PTT
Packaging: Tray
Core Processor: C28x
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 3K x 16
Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320LF2402APGA; TMS320F28020PTT; TMS320LF2402APGS;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28020PTT
32-bit Microcontrollers - MCU TMS320F28020PTT
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Microcontrollers - TMS320F28020PTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28020PTT
Microcontrollers TMS320F28020PTT
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28020PTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28020PTT
Microcontrollers TMS320F28020PTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28020PTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28020PTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28020PTT
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28020PTT 296-27539-ND 685-TMS320F28020PTT TMS320F28020PTT 213182-TMS320F28020PTT TMS320F28020PTT TMS320F28020PTT TMS320F28020PTT TMS320F28020PTT
Product Name TMS320F28020 Piccolo Microcontroller Microcontrollers 32-bit 40MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28020PTT 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 6 KB 3 KB 6 KB 32 KB 3 KB 3 KB 3 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers