Texas Instruments TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801GGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2801 32-Bit Digital Signal Controller with Flash
TMS320F2801GGMS
TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801GGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - 296-18321-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18321-ND
Microcontrollers 296-18321-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
32-bit 100MHz 32KB Embedded Microcontroller MCU - 685-TMS320F2801GGMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 32KB Embedded Microcontroller MCU
685-TMS320F2801GGMS
32-bit 100MHz 32KB Embedded Microcontroller MCU 685-TMS320F2801GGMS
32-Bit DSP Microcontroller, 100MHz, 32KB Flash, LFBGA, 16 ADCs Product overview: TMS320F2801GGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801GGMS can be used for catalog matching and distributor lookup.

32-Bit DSP Microcontroller, 100MHz, 32KB Flash, LFBGA, 16 ADCs Product overview: TMS320F2801GGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801GGMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F2801GGMS - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 100MHz, CMOS, PBGA100

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 100MHz, CMOS, PBGA100

Supplier's Site Datasheet
Microcontrollers - TMS320F2801GGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2801GGMS
Microcontrollers TMS320F2801GGMS
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2801GGMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2801GGMS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2801GGMS
IC MCU 32BIT 32KB FLASH 100BGA

IC MCU 32BIT 32KB FLASH 100BGA

Supplier's Site
IC MCU 32BIT 32KB FLASH 100BGA - 815-TMS320F2801GGMS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 100BGA
815-TMS320F2801GGMS
IC MCU 32BIT 32KB FLASH 100BGA 815-TMS320F2801GGMS
IC MCU 32BIT 32KB FLASH 100BGA

IC MCU 32BIT 32KB FLASH 100BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2801GGMS 296-18321-ND 685-TMS320F2801GGMS TMS320F2801GGMS TMS320F2801GGMS TMS320F2801GGMS 815-TMS320F2801GGMS
Product Name TMS320F2801 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 100MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 32KB FLASH 100BGA
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 12 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details