The TM4C129CNCZADT3 is a Tiva C Series microcontroller based on the ARM Cortex-M4F core, housed in a 212-pin NFBGA (ZAD) package with an operating temperature range of -40 to 105°C. It supports JTAG and ARM Serial Wire Debug, features on-chip memory, cryptographic accelerators for AES, DES, and SHA/MD5, and multiple serial communication peripherals. The device is RoHS compliant, rated for Level-3 moisture sensitivity, and uses SNAGCU ball material with a peak reflow temperature of 260°C.
Tiva C Series Microcontroller 212-NFBGA -40 to 105
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
ARM Microcontrollers - MCU Tiva C Series Microcontroller
IC MCU 32BIT 1MB FLASH 212NFBGA
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C129CNCZADT3 | 296-37953-ND | TM4C129CNCZADT3 | TM4C129CNCZADT3 | TM4C129CNCZADT3 |
| Product Name | TM4C129CNCZAD Tiva C Series Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Features | PWM | ||||
| Bits | Other; 12 | Other; A/D 24x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| Serial Interface | I²C; UART; USB | CAN; UART; USART; USB |