Texas Instruments TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZI7

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PZ Tiva C Series Microcontroller - TM4C123GH6PZI7 - Texas Instruments
Dallas, TX, United States
TM4C123GH6PZ Tiva C Series Microcontroller
TM4C123GH6PZI7
TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZI7
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6PZI7
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6PZI7
32-bit MCU, 80MHz, 256KB Flash, 32KB RAM, 2x CAN, USB, LQFP Product overview: TM4C123GH6PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZI7 can be used for catalog matching and distributor lookup.

32-bit MCU, 80MHz, 256KB Flash, 32KB RAM, 2x CAN, USB, LQFP Product overview: TM4C123GH6PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI7 - 797238-TM4C123GH6PZI7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI7
797238-TM4C123GH6PZI7
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI7 797238-TM4C123GH6PZI7
Manufacturer: Texas Instruments Win Source Part Number: 797238-TM4C123GH6PZI 7 Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; ATSAMV71N21B-AABT; ATSAMV71N19B-AAB; ATSAMV71N20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 797238-TM4C123GH6PZI7
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; ATSAMV71N21B-AABT; ATSAMV71N19B-AAB; ATSAMV71N20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 296-TM4C123GH6PZI7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TM4C123GH6PZI7-ND
Microcontrollers 296-TM4C123GH6PZI7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PZI7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PZI7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PZI7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TM4C123GH6PZI7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PZI7
Microcontrollers TM4C123GH6PZI7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PZI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PZI7
Microcontrollers TM4C123GH6PZI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PZI7 685-TM4C123GH6PZI7 797238-TM4C123GH6PZI7 296-TM4C123GH6PZI7-ND TM4C123GH6PZI7 TM4C123GH6PZI7 TM4C123GH6PZI7
Product Name TM4C123GH6PZ Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C123GH6PZI7 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details