Tiva C Series Microcontroller 144-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU Tiva C Series Microcontroller
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 256KB FLASH 144LQFP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1237H6PGEI7 | TM4C1237H6PGEI7-ND | TM4C1237H6PGEI7 | TM4C1237H6PGEI7 | TM4C1237H6PGEI7 |
| Product Name | TM4C1237H6PGE Tiva C Series Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; 12 | Other; A/D 22x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | |||
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |