Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series Microcontroller
IC MCU 32BIT 256KB FLASH 64LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1230H6PMI7R | 296-TM4C1230H6PMI7RTR-ND | TM4C1230H6PMI7R | TM4C1230H6PMI7R | TM4C1230H6PMI7R | TM4C1230H6PMI7R |
| Product Name | TM4C1230H6PM Tiva C Series Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; 12 | Other; A/D 12x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART | ||||
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |