Toshiba Electronics (UK) Ltd 8-bit 8BIT 8KB Embedded Microcontroller MCU TMP87P808MG(KYZ)

Description
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808MG(KYZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808MG(KYZ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808MG(KYZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808MG(KYZ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-TMP87P808MG(KYZ) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-TMP87P808MG(KYZ)
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-TMP87P808MG(KYZ)
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808MG(KYZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808MG(KYZ) can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808MG(KYZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808MG(KYZ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMP87P808MG(KYZ) - 797277-TMP87P808MG(KYZ) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP87P808MG(KYZ)
797277-TMP87P808MG(KYZ)
Embedded - Embedded - Microcontrollers - TMP87P808MG(KYZ) 797277-TMP87P808MG(KYZ)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797277-TMP87P808MG(K YZ) Packaging: Tube Operating Temperature Range: -30°C ~ 70°C (TA) Core Processor: 870 Speed: 8MHz Package: 28-SOIC (0.345", 8.77mm Width) Core Size: 8-Bit Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Data Converters: A/D 6x8b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: TMP87P808 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOP Alternative Parts (Cross-Reference): PC908QC16CDZE; MC9S08RD60DWE; MC9S08RD32DWER; MC68HC908JL3MDW; Introduction Date: May 07, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797277-TMP87P808MG(KYZ)
Packaging: Tube
Operating Temperature Range: -30°C ~ 70°C (TA)
Core Processor: 870
Speed: 8MHz
Package: 28-SOIC (0.345", 8.77mm Width)
Core Size: 8-Bit
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Data Converters: A/D 6x8b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: TMP87P808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOP
Alternative Parts (Cross-Reference): PC908QC16CDZE; MC9S08RD60DWE; MC9S08RD32DWER; MC68HC908JL3MDW;
Introduction Date: May 07, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - TMP87P808MG(KYZ)-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMP87P808MG(KYZ)-ND
Microcontrollers TMP87P808MG(KYZ)-ND
870 - Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOP

870 - Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOP

Buy Now Datasheet
Embedded - Microcontrollers - TMP87P808MG(KYZ) - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMP87P808MG(KYZ)
Embedded - Microcontrollers TMP87P808MG(KYZ)
IC MCU 8BIT 8KB OTP 28SOP

IC MCU 8BIT 8KB OTP 28SOP

Supplier's Site Datasheet
Microcontrollers - TMP87P808MG(KYZ) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMP87P808MG(KYZ)
Microcontrollers TMP87P808MG(KYZ)
870 - Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOP

870 - Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMP87P808MG(KYZ) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMP87P808MG(KYZ)
Integrated Circuits (ICs) - Embedded - Microcontrollers TMP87P808MG(KYZ)
IC MCU 8BIT 8KB OTP 28SOP

IC MCU 8BIT 8KB OTP 28SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP87P808MG(KYZ) 797277-TMP87P808MG(KYZ) TMP87P808MG(KYZ)-ND TMP87P808MG(KYZ) TMP87P808MG(KYZ) TMP87P808MG(KYZ)
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP87P808MG(KYZ) Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tube SOIC SOIC; Other; "28-SOIC (0.345"", 8.77mm Width)" SOIC; Other; 28-SOIC (0.345\", 8.77mm Width) Other; 28-SOIC (0.345\", 8.77mm Width)
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - C505CA4EMCAKXUMA1 - 933026-C505CA4EMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details