Texas Instruments TM4C1231C3PM Tiva C Series Microcontroller TM4C1231C3PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated I2C, UART, SPI, and USB peripherals, configured in a 64-pin LQFP package measuring 10 mm × 10 mm, operating over a temperature range of -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

Tiva C Series microcontroller based on the ARM Cortex-M4F processor, featuring 256 KB of flash memory and 32 KB of SRAM, with integrated I2C, UART, SPI, and USB peripherals, configured in a 64-pin LQFP package measuring 10 mm × 10 mm, operating over a temperature range of -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231C3PM Tiva C Series Microcontroller - TM4C1231C3PMI - Texas Instruments
Dallas, TX, United States
TM4C1231C3PM Tiva C Series Microcontroller
TM4C1231C3PMI
TM4C1231C3PM Tiva C Series Microcontroller TM4C1231C3PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231C3PMI - 797182-TM4C1231C3PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231C3PMI
797182-TM4C1231C3PMI
Embedded - Embedded - Microcontrollers - TM4C1231C3PMI 797182-TM4C1231C3PMI
Manufacturer: Texas Instruments Win Source Part Number: 797182-TM4C1231C3PMI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231C3PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32L562RET6Q; STM32L552RET6P; STM32L552RET6; STM32L562RET6; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797182-TM4C1231C3PMI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 12K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231C3PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32L562RET6Q; STM32L552RET6P; STM32L552RET6; STM32L562RET6;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TM4C1231C3PMI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
32-bit 80MHz 32KB 3.3V Embedded Microcontroller MCU
685-TM4C1231C3PMI
32-bit 80MHz 32KB 3.3V Embedded Microcontroller MCU 685-TM4C1231C3PMI
32-bit ARM MCU, 80MHz, 32KB Flash, LQFP, 3.3V Product overview: TM4C1231C3PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231C3PMI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 32KB Flash, LQFP, 3.3V Product overview: TM4C1231C3PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231C3PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35802-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35802-ND
Microcontrollers 296-35802-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231C3PMI
ARM Microcontrollers - MCU TM4C1231C3PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C1231C3PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231C3PMI
Microcontrollers TM4C1231C3PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231C3PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231C3PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231C3PMI
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231C3PMI 797182-TM4C1231C3PMI TM4C1231C3PMI 685-TM4C1231C3PMI 296-35802-ND TM4C1231C3PMI TM4C1231C3PMI TM4C1231C3PMI
Product Name TM4C1231C3PM Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1231C3PMI 32-bit 80MHz 32KB 3.3V Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 12 KB 32 KB 12 KB 12 KB 12 KB 12 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN, USB CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products