IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9861QXA20XUMA1-ND | TLE9861QXA20XUMA1 | TLE9861QXA20XUMA1 | TLE9861QXA20XUMA1 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | 28 to 5.5 volts | |
| Serial Interface | UART | UART; SSI, UART | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |