Piccolo Microcontroller 38-TSSOP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP
32-bit MCU, 40MHz, 32KB Flash, 8 PWM, 20 I/O, TSSOP Product overview: TMS320F28020DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28020DAT can be used for catalog matching and distributor lookup.
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 40MHz, CMOS, PDSO38
Manufacturer: Texas Instruments
Win Source Part Number: 1271241-TMS320F28020
Packaging: Tube
Mounting Style: SMD
Core Processor: C28x
Speed: 40MHz
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320F28020
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Data Bus Width: 32-Bit
The number of I/O: 20
Date RAM Size: 3K x 16
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
32-bit Microcontrollers - MCU Piccolo Micro
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28020DAT | 296-27538-5-ND | 685-TMS320F28020DAT | TMS320F28020DAT | 1271241-TMS320F28020DAT | TMS320F28020DAT | TMS320F28020DAT | TMS320F28020DAT |
| Product Name | TMS320F28020 Piccolo Microcontroller | Microcontrollers | 32-bit 40MHz 32KB TSSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28020DAT | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| Features | PWM | |||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | ||||||
| RAM | 6 KB | 3 KB | 6 KB | 32 KB | 3 KB | |||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI |