IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
RISC Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PQCC48
Win Source Part Number: 1356056-TLE9877QXW40
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 175°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-29
Base Product Number: TLE9877
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 5.5V ~ 28V
Number of I/O: 10
Core Processor: ARM® Cortex®-M3
Program Memory Type: FLASH (64kB)
RAM Size: 6K x 8
Interface: LIN, SSI, UART
IC SOC MOTOR DRIVER 48VQFN Product overview: TLE9877QXW40XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9877QXW40XUMA
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9877QXW40XUMA1CT-ND | TLE9877QXW40XUMA1 | 1356056-TLE9877QXW40XUMA1 | 769-TLE9877QXW40XUMA1 | 2291929 | TLE9877QXW40XUMA1 | TLE9877QXW40XUMA1 | TLE9877QXW40XUMA1 |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| RAM | 6 KB | 64 KB | 6 KB | 6 KB | 6 KB | |||
| ROM Type | Flash | Flash | Flash; FLASH (64kB) | |||||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | 5.5 to 27 volts | 5.5 to 28 volts | 28 to 5.5 volts | |||
| Serial Interface | UART | UART; LIN, SSI, UART | SPI/UART | UART; LIN, SSI, UART | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; PG-VQFN-48 | Other; Tape & Reel (TR) | Other; VQFN | Other; 48-VFQFN Exposed Pad |