Tiva C Series Microcontroller 64-LQFP -40 to 85
Win Source Part Number: 1012667-TM4C1237H6PM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISTM4C1237H6PMI,
Base Product Number: TM4C1237
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 3.3V Product overview: TM4C1237H6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237H6PMI can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series MCU
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1237H6PMI | 1012667-TM4C1237H6PMI | 296-35831-ND | 685-TM4C1237H6PMI | TM4C1237H6PMI | TM4C1237H6PMI | TM4C1237H6PMI |
| Product Name | TM4C1237H6PM Tiva C Series Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; 12 | Other; A/D 12x12b | |||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | I2C, SPI, USB, IrDA, UART, USART, CAN, I2S | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |