Tiva C Series Microcontroller 64-LQFP -40 to 85
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 32KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series MCU
IC MCU 32BIT 32KB FLASH 64LQFP
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1233C3PMIR | TM4C1233C3PMIR | TM4C1233C3PMIR-ND | TM4C1233C3PMIR | TM4C1233C3PMIR | TM4C1233C3PMIR | TM4C1233C3PMIR |
| Product Name | TM4C1233C3PM Tiva C Series Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; 12 | Other; A/D 12x12b | |||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | |||||
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |