IC MOTOR DRIVER 48VQFN
RISC Microcontroller, 32-Bit, FLASH, 24MHz, CMOS, PQCC48
IC MOTOR DRIVER 48VQFN Product overview: TLE9877QXA20XUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9877QXA20XUMA
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9877QXA20XUMA1-ND | TLE9877QXA20XUMA1 | 769-TLE9877QXA20XUMA1 | TLE9877QXA20XUMA1 | TLE9877QXA20XUMA1 | TLE9877QXA20XUMA1 |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM Type | Flash | Flash | ||||
| Supply Voltage | 5.5 to 28 volts | 5.5 to 28 volts | 5.5 to 28 volts | 28 to 5.5 volts | ||
| Serial Interface | UART | UART | UART; LIN, SSI, UART | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN48 | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad |