Texas Instruments TM4C1233D5PM Tiva C Series Microcontroller TM4C1233D5PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1233D5PM Tiva C Series Microcontroller - TM4C1233D5PMI - Texas Instruments
Dallas, TX, United States
TM4C1233D5PM Tiva C Series Microcontroller
TM4C1233D5PMI
TM4C1233D5PM Tiva C Series Microcontroller TM4C1233D5PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35816-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35816-ND
Microcontrollers 296-35816-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU
685-TM4C1233D5PMI
32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU 685-TM4C1233D5PMI
32-bit ARM MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1233D5PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, 24KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233D5PMI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1233D5PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, 24KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233D5PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C1233D5PMI - 797199-TM4C1233D5PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1233D5PMI
797199-TM4C1233D5PMI
Embedded - Embedded - Microcontrollers - TM4C1233D5PMI 797199-TM4C1233D5PMI
Manufacturer: Texas Instruments Win Source Part Number: 797199-TM4C1233D5PMI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 24K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1233D5PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797199-TM4C1233D5PMI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 24K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1233D5PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F413RHT6; STM32F413RGT3; STM32L552RET6P; SPC570S40E1CEFAY ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TM4C1233D5PMI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233D5PMI
ARM Microcontrollers - MCU TM4C1233D5PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1233D5PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1233D5PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1233D5PMI
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C1233D5PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233D5PMI
Microcontrollers TM4C1233D5PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - TM4C1233D5PMI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233D5PMI
Embedded - Microcontrollers TM4C1233D5PMI
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233D5PMI 296-35816-ND 685-TM4C1233D5PMI 797199-TM4C1233D5PMI TM4C1233D5PMI TM4C1233D5PMI TM4C1233D5PMI TM4C1233D5PMI TM4C1233D5PMI
Product Name TM4C1233D5PM Tiva C Series Microcontroller Microcontrollers 32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C1233D5PMI ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 24 KB 24 KB 64 KB 24 KB 24 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN, I2S
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details