Texas Instruments TMS320F28026 Piccolo Microcontroller TMS320F28026PTT

Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 48-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28026 Piccolo Microcontroller - TMS320F28026PTT - Texas Instruments
Dallas, TX, United States
TMS320F28026 Piccolo Microcontroller
TMS320F28026PTT
TMS320F28026 Piccolo Microcontroller TMS320F28026PTT
Piccolo Microcontroller 48-LQFP -40 to 105

Piccolo Microcontroller 48-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - TMS320F28026PTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28026PTT-ND
Microcontrollers TMS320F28026PTT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
32-bit 60MHz 32KB Embedded Microcontroller MCU - 685-TMS320F28026PTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F28026PTT
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F28026PTT
32-bit MCU, 60MHz, 32KB Flash, LQFP, I2C, SPI, UART Product overview: TMS320F28026PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026PTT can be used for catalog matching and distributor lookup.

32-bit MCU, 60MHz, 32KB Flash, LQFP, I2C, SPI, UART Product overview: TMS320F28026PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026PTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F28026PTT - Rochester Electronics
Newburyport, MA, United States
TMS320F28026 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

TMS320F28026 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP48

Supplier's Site Datasheet
Microcontrollers - TMS320F28026PTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28026PTT
Microcontrollers TMS320F28026PTT
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28026PTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28026PTT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28026PTT
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray - 815-TMS320F28026PTT - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray
815-TMS320F28026PTT
MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray 815-TMS320F28026PTT
MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray

MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray

Supplier's Site
Microcontrollers - TMS320F28026PTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28026PTT
Microcontrollers TMS320F28026PTT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28026PTT
32-bit Microcontrollers - MCU TMS320F28026PTT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28026PTT TMS320F28026PTT-ND 685-TMS320F28026PTT TMS320F28026PTT TMS320F28026PTT TMS320F28026PTT 815-TMS320F28026PTT TMS320F28026PTT TMS320F28026PTT
Product Name TMS320F28026 Piccolo Microcontroller Microcontrollers 32-bit 60MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-bit Piccolo F2802x C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 12 KB 6 KB 12 KB 6 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers