Texas Instruments TM4C1290NCPDT Tiva C Series Microcontroller TM4C1290NCPDTI3R

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1290NCPDT Tiva C Series Microcontroller - TM4C1290NCPDTI3R - Texas Instruments
Dallas, TX, United States
TM4C1290NCPDT Tiva C Series Microcontroller
TM4C1290NCPDTI3R
TM4C1290NCPDT Tiva C Series Microcontroller TM4C1290NCPDTI3R
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C1290NCPDTI3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C1290NCPDTI3R
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C1290NCPDTI3R
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C1290NCPDTI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1290NCPDTI3R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C1290NCPDTI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1290NCPDTI3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 972421-TM4C1290NCPDTI3R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
972421-TM4C1290NCPDTI3R
Integrated Circuits (ICs) - Embedded - Microcontrollers 972421-TM4C1290NCPDTI3R
Win Source Part Number: 972421-TM4C1290NCPDT I3R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-43658-6,296-4365 8-1,296-43658-2,TM4C 1290NCPDTI3R-ND Base Product Number: TM4C1290

Win Source Part Number: 972421-TM4C1290NCPDTI3R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-43658-6,296-43658-1,296-43658-2,TM4C1290NCPDTI3R-ND
Base Product Number: TM4C1290

Buy Now Datasheet
Microcontrollers - 296-43658-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43658-2-ND
Microcontrollers 296-43658-2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43658-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43658-1-ND
Microcontrollers 296-43658-1-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43658-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43658-6-ND
Microcontrollers 296-43658-6-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C1290NCPDTI3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1290NCPDTI3R
Microcontrollers TM4C1290NCPDTI3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1290NCPDTI3R
ARM Microcontrollers - MCU TM4C1290NCPDTI3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1290NCPDTI3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1290NCPDTI3R
Embedded - Microcontrollers TM4C1290NCPDTI3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1290NCPDTI3R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1290NCPDTI3R
Microcontrollers TM4C1290NCPDTI3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1290NCPDTI3R 685-TM4C1290NCPDTI3R 972421-TM4C1290NCPDTI3R 296-43658-2-ND TM4C1290NCPDTI3R TM4C1290NCPDTI3R TM4C1290NCPDTI3R TM4C1290NCPDTI3R
Product Name TM4C1290NCPDT Tiva C Series Microcontroller ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products