Piccolo Microcontroller 38-TSSOP -40 to 105
32-bit MCU, 40MHz, 16KB Flash, 20 I/O, TSSOP Product overview: TMS320F280220DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280220DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 16KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280220DAT | 685-TMS320F280220DAT | TMS320F280220DAT-ND | TMS320F280220DAT | TMS320F280220DAT | TMS320F280220DAT |
| Product Name | TMS320F280220 Piccolo Microcontroller | 32-bit 40MHz 16KB TSSOP Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-Bit | Other; A/D 6x12b | ||||
| RAM | 6 KB | 6 KB | 3 KB | 3 KB | 3 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, UART, USART, SCI | SPI; SCI; UART; USART |