Piccolo Microcontroller 38-TSSOP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271242-TMS320F28022
Series: C2000 C28x Piccolo
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 50MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28022D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): TMS320F28022DAQ; MAX32626ITK+T; MAX32625IWY+T;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
32-bit C28x RISC MCU, 50MHz, 32KB Flash, 38-Pin TSSOP Product overview: TMS320F28022DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28022DAS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 32KB FLASH 38TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28022DAS | TMS320F28022DAS-ND | 1271242-TMS320F28022DAS | 685-TMS320F28022DAS | TMS320F28022DAS | TMS320F28022DAS | TMS320F28022DAS |
| Product Name | TMS320F28022 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28022DAS | 32-bit 50MHz 32KB TSSOP Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | |||||
| RAM | 12 KB | 6 KB | 32 KB | 12 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C/SCI/SPI |