Texas Instruments TM4C1297NCZAD Tiva C Series Microcontroller TM4C1297NCZADI3

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1297NCZAD Tiva C Series Microcontroller - TM4C1297NCZADI3 - Texas Instruments
Dallas, TX, United States
TM4C1297NCZAD Tiva C Series Microcontroller
TM4C1297NCZADI3
TM4C1297NCZAD Tiva C Series Microcontroller TM4C1297NCZADI3
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37950-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37950-ND
Microcontrollers 296-37950-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1297NCZADI3 - 797246-TM4C1297NCZADI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1297NCZADI3
797246-TM4C1297NCZADI3
Embedded - Embedded - Microcontrollers - TM4C1297NCZADI3 797246-TM4C1297NCZADI3
Manufacturer: Texas Instruments Win Source Part Number: 797246-TM4C1297NCZAD I3 Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 120MHz Package: 212-VFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.97 V ~ 3.63 V Family Name: TM4C1297 Categories: Integrated Circuits (ICs) Manufacturer Package: 212-NFBGA (10x10) Alternative Parts (Cross-Reference): TM4C1297NCZADI3R; TM4C1297NCZADT3 ; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 184

Manufacturer: Texas Instruments
Win Source Part Number: 797246-TM4C1297NCZADI3
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 120MHz
Package: 212-VFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.97 V ~ 3.63 V
Family Name: TM4C1297
Categories: Integrated Circuits (ICs)
Manufacturer Package: 212-NFBGA (10x10)
Alternative Parts (Cross-Reference): TM4C1297NCZADI3R; TM4C1297NCZADT3 ;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 184

Buy Now Datasheet
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU - 685-TM4C1297NCZADI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU
685-TM4C1297NCZADI3
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU 685-TM4C1297NCZADI3
32-bit ARM MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet, 140 I/O Product overview: TM4C1297NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1297NCZADI3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet, 140 I/O Product overview: TM4C1297NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1297NCZADI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1297NCZADI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1297NCZADI3
Microcontrollers TM4C1297NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1297NCZADI3
ARM Microcontrollers - MCU TM4C1297NCZADI3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C1297NCZADI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1297NCZADI3
Microcontrollers TM4C1297NCZADI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1297NCZADI3 296-37950-ND 797246-TM4C1297NCZADI3 685-TM4C1297NCZADI3 TM4C1297NCZADI3 TM4C1297NCZADI3 TM4C1297NCZADI3
Product Name TM4C1297NCZAD Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1297NCZADI3 32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 256 KB 1000 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers