16-bit , 5V fixed point DSP w/ Flash 64-QFP -40 to 85 Product overview: TMS320F241PGA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241PGA can be used for catalog matching and distributor lookup.
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20)
Manufacturer: Texas Instruments
Win Source Part Number: 213180-TMS320F241PGA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: TMS320F241
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TMS320F241FNA; TMS320F241PGAG4; TMS320F2808PZA;
Introduction Date: December 23, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20)
IC MCU 16BIT 16KB FLASH 64QFP
IC MCU 16BIT 16KB FLASH 64QFP
IC MCU 16BIT 16KB FLASH 64QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F241PGA | 296-10754-ND | 213180-TMS320F241PGA | TMS320F241PGA | TMS320F241PGA | TMS320F241PGA | TMS320F241PGA |
| Product Name | 16-bit 5V Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F241PGA | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 1.09 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, UART, USART, SCI | CAN; SPI; SCI; UART; USART | |||||
| Package Type | Other; BQFP | Other; 64-BQFP | QFP; Other; 64-QFP (14x20) | QFP; Other; 64-BQFP | QFP; Other; 64-BQFP | Other; 64-BQFP |