Texas Instruments TMS320F280230 Piccolo Microcontroller TMS320F280230DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280230 Piccolo Microcontroller
TMS320F280230DAT
TMS320F280230 Piccolo Microcontroller TMS320F280230DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
Electronic Wholesale - TMS320F280230DAT - 1271244-TMS320F280230DAT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMS320F280230DAT
1271244-TMS320F280230DAT
Electronic Wholesale - TMS320F280230DAT 1271244-TMS320F280230DAT
Manufacturer: Texas Instruments Win Source Part Number: 1271244-TMS320F28023 0DAT Series: C2000 C28x Piccolo Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 40MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F280230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAX32625ITKL+; MAX32625IWYL+; MAX32625ITK+; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271244-TMS320F280230DAT
Series: C2000 C28x Piccolo
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 40MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F280230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAX32625ITKL+; MAX32625IWYL+; MAX32625ITK+;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F280230DAT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F280230DAT-ND
Microcontrollers TMS320F280230DAT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
32-bit 40MHz 32KB TSSOP Embedded Microcontroller MCU
685-TMS320F280230DAT
32-bit 40MHz 32KB TSSOP Embedded Microcontroller MCU 685-TMS320F280230DAT
32-bit MCU 40MHz 32KB Flash 6 PWM TSSOP Product overview: TMS320F280230DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280230DAT can be used for catalog matching and distributor lookup.

32-bit MCU 40MHz 32KB Flash 6 PWM TSSOP Product overview: TMS320F280230DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280230DAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F280230DAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F280230DAT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F280230DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - TMS320F280230DAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F280230DAT
Embedded - Microcontrollers TMS320F280230DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F280230DAT
32-bit Microcontrollers - MCU TMS320F280230DAT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Microcontrollers - TMS320F280230DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280230DAT
Microcontrollers TMS320F280230DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now
MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP - 815-TMS320F280230DAT - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP
815-TMS320F280230DAT
MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP 815-TMS320F280230DAT
MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP

MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280230DAT 1271244-TMS320F280230DAT TMS320F280230DAT-ND 685-TMS320F280230DAT TMS320F280230DAT TMS320F280230DAT TMS320F280230DAT TMS320F280230DAT 815-TMS320F280230DAT
Product Name TMS320F280230 Piccolo Microcontroller Electronic Wholesale - TMS320F280230DAT Microcontrollers 32-bit 40MHz 32KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers MCU 32-bit C2000 C28x RISC 32KB Flash 3.3V 38-Pin TSSOP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 6x12b
RAM 8 KB 32 KB 4 KB 8 KB 4 KB 4 KB 4 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers