32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)
32-Bit DSP Microcontroller, 100MHz, 32KB Flash, LFBGA Product overview: TMS320F2801GGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801GGMA can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 100BGA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10)
IC MCU 32BIT 32KB FLASH 100BGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2801GGMA | 296-18320-ND | 685-TMS320F2801GGMA | TMS320F2801GGMA | TMS320F2801GGMA | TMS320F2801GGMA |
| Product Name | TMS320F2801 32-Bit Digital Signal Controller with Flash | Microcontrollers | 32-bit 100MHz 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | PWM | |||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||
| RAM | 12 KB | 6 KB | 12 KB | 6 KB | 6 KB |