Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1232E6PMI | 296-35813-ND | TM4C1232E6PMI | TM4C1232E6PMI | TM4C1232E6PMI |
| Product Name | TM4C1232E6PM Tiva C Series Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; 12 | Other; A/D 12x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | |||
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |